Daemar Inc. MSC-RQ2 Series, Caps MSC 19Q2

Description
The MSCQ2 series caps and plugs are manufactured of an inherently conductive polymer compound. This non-sloughing material will not "mark" or "crayon" when rubbed against a hard, flat, laminated surface. These non-sloughing caps and plugs, commonly used in military and aerospace, meet the requirements of M 5501/31. These parts offer a volume resistance of 10 to the 5th ohms and are engraved with the EIA RS-471 electrostatic discharge symbol per ASTM D 5445 Symbol 2B. Part numbers ending in RQ2 are typically used as caps Material: ICP Compound Standard Color: Dark Green Applicable Specs: MIL-C-5501/31
Description
The MSCQ2 series caps and plugs are manufactured of an inherently conductive polymer compound. This non-sloughing material will not "mark" or "crayon" when rubbed against a hard, flat, laminated surface. These non-sloughing caps and plugs, commonly used in military and aerospace, meet the requirements of M 5501/31. These parts offer a volume resistance of 10 to the 5th ohms and are engraved with the EIA RS-471 electrostatic discharge symbol per ASTM D 5445 Symbol 2B. Part numbers ending in RQ2 are typically used as caps Material: ICP Compound Standard Color: Dark Green Applicable Specs: MIL-C-5501/31

Suppliers

Company
Product
Description
Supplier Links
MSC-RQ2 Series, Caps - MSC 19Q2 - Daemar Inc.
Lawrenceville, GA, USA
MSC-RQ2 Series, Caps
MSC 19Q2
MSC-RQ2 Series, Caps MSC 19Q2
The MSCQ2 series caps and plugs are manufactured of an inherently conductive polymer compound. This non-sloughing material will not "mark" or "crayon" when rubbed against a hard, flat, laminated surface. These non-sloughing caps and plugs, commonly used in military and aerospace, meet the requirements of M 5501/31. These parts offer a volume resistance of 10 to the 5th ohms and are engraved with the EIA RS-471 electrostatic discharge symbol per ASTM D 5445 Symbol 2B. Part numbers ending in RQ2 are typically used as caps Material: ICP Compound Standard Color: Dark Green Applicable Specs: MIL-C-5501/31

The MSCQ2 series caps and plugs are manufactured of an inherently conductive polymer compound. This non-sloughing material will not "mark" or "crayon" when rubbed against a hard, flat, laminated surface. These non-sloughing caps and plugs, commonly used in military and aerospace, meet the requirements of M 5501/31. These parts offer a volume resistance of 10 to the 5th ohms and are engraved with the EIA RS-471 electrostatic discharge symbol per ASTM D 5445 Symbol 2B. Part numbers ending in RQ2 are typically used as caps Material: ICP Compound Standard Color: Dark Green Applicable Specs: MIL-C-5501/31

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number MSC 19Q2
Product Name MSC-RQ2 Series, Caps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 339876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Steel
View Details
4 Pos. Straight Cable Metal Backshell for Kona - KA1-9700400 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.35 inch (59.6 mm)
View Details