Daemar Inc. CEP Series, Plugs CEP-36

Description
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-YB, AS 90376, NAS-837C
Description
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-YB, AS 90376, NAS-837C

Suppliers

Company
Product
Description
Supplier Links
CEP Series, Plugs - CEP-36 - Daemar Inc.
Lawrenceville, GA, USA
CEP Series, Plugs
CEP-36
CEP Series, Plugs CEP-36
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-YB, AS 90376, NAS-837C

Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-YB, AS 90376, NAS-837C

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number CEP-36
Product Name CEP Series, Plugs
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 2411452 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Aluminum; Aluminium alloy
View Details
3+3 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9440600 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1 inch (25.5 mm)
View Details