Daemar Inc. DCF Series, Caps DCF-07

Description
Series DCF connector caps protect electrical connectors from dust and impact damage. DCF-06 and DCF-08 are designed to fit D-Subminiature connectors with flared shells while DCF-07 is designed to fit D-Subminiature power connectors with flared shells. Series DCF is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Polyethylene or Conductive Ethylene Color: Pink or Black
Description
Series DCF connector caps protect electrical connectors from dust and impact damage. DCF-06 and DCF-08 are designed to fit D-Subminiature connectors with flared shells while DCF-07 is designed to fit D-Subminiature power connectors with flared shells. Series DCF is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Polyethylene or Conductive Ethylene Color: Pink or Black

Suppliers

Company
Product
Description
Supplier Links
DCF Series, Caps - DCF-07 - Daemar Inc.
Lawrenceville, GA, USA
DCF Series, Caps
DCF-07
DCF Series, Caps DCF-07
Series DCF connector caps protect electrical connectors from dust and impact damage. DCF-06 and DCF-08 are designed to fit D-Subminiature connectors with flared shells while DCF-07 is designed to fit D-Subminiature power connectors with flared shells. Series DCF is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Polyethylene or Conductive Ethylene Color: Pink or Black

Series DCF connector caps protect electrical connectors from dust and impact damage. DCF-06 and DCF-08 are designed to fit D-Subminiature connectors with flared shells while DCF-07 is designed to fit D-Subminiature power connectors with flared shells. Series DCF is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Polyethylene or Conductive Ethylene Color: Pink or Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number DCF-07
Product Name DCF Series, Caps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 480197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details
5+5 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9441000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.16 inch (29.5 mm)
View Details