Daemar Inc. CEP Series, Plugs CEP-18

Description
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-YB, AS 90376, NAS-837C
Description
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-YB, AS 90376, NAS-837C

Suppliers

Company
Product
Description
Supplier Links
CEP Series, Plugs - CEP-18 - Daemar Inc.
Lawrenceville, GA, USA
CEP Series, Plugs
CEP-18
CEP Series, Plugs CEP-18
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-YB, AS 90376, NAS-837C

Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-YB, AS 90376, NAS-837C

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number CEP-18
Product Name CEP Series, Plugs
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 339911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details
4 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800400 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.2 inch (56 mm)
View Details
Cover - 210-837 - WAGO
Specs
Type Cap
Width 0.6890 inch (17.5 mm)
Length 1.06 inch (27 mm)
View Details