Daemar Inc. MDC Series, Caps MDC-15

Description
Series MDC connector caps are designed to fit Micro-DC connectors. Series MDC is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Color: Pink or Black
Description
Series MDC connector caps are designed to fit Micro-DC connectors. Series MDC is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Color: Pink or Black

Suppliers

Company
Product
Description
Supplier Links
MDC Series, Caps - MDC-15 - Daemar Inc.
Lawrenceville, GA, USA
MDC Series, Caps
MDC-15
MDC Series, Caps MDC-15
Series MDC connector caps are designed to fit Micro-DC connectors. Series MDC is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Color: Pink or Black

Series MDC connector caps are designed to fit Micro-DC connectors. Series MDC is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Color: Pink or Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number MDC-15
Product Name MDC Series, Caps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Cover - 210-859 - WAGO
Specs
Type Cap
Width 0.8661 inch (22 mm)
Length 0.8661 inch (22 mm)
View Details
2+24 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-02-24-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.46 inch (37.05 mm)
View Details