Daemar Inc. EMC Series, Caps EMC-36

Description
EMC Series Caplugs fit 36- and 68-pin Champ 050 series connector caps and 50-pin Champ-type connectors. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Color: Pink or Black
Description
EMC Series Caplugs fit 36- and 68-pin Champ 050 series connector caps and 50-pin Champ-type connectors. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Color: Pink or Black

Suppliers

Company
Product
Description
Supplier Links
EMC Series, Caps - EMC-36 - Daemar Inc.
Lawrenceville, GA, USA
EMC Series, Caps
EMC-36
EMC Series, Caps EMC-36
EMC Series Caplugs fit 36- and 68-pin Champ 050 series connector caps and 50-pin Champ-type connectors. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Color: Pink or Black

EMC Series Caplugs fit 36- and 68-pin Champ 050 series connector caps and 50-pin Champ-type connectors. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Color: Pink or Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number EMC-36
Product Name EMC Series, Caps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 2411402 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Metal
View Details
3+3 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9440600 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1 inch (25.5 mm)
View Details
Relays - 1-1616617-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Type Cap
View Details