Daemar Inc. SEC Series, Caps SEC-48

Description
Static Dissipative EC Series Caplugs provide positive ESD and physical protection for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Static Dissipative Polyethylene Color: Pink Applicable Specs: MS-90376-RF, AS 90376, NAS 831B
Description
Static Dissipative EC Series Caplugs provide positive ESD and physical protection for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Static Dissipative Polyethylene Color: Pink Applicable Specs: MS-90376-RF, AS 90376, NAS 831B

Suppliers

Company
Product
Description
Supplier Links
SEC Series, Caps - SEC-48 - Daemar Inc.
Lawrenceville, GA, USA
SEC Series, Caps
SEC-48
SEC Series, Caps SEC-48
Static Dissipative EC Series Caplugs provide positive ESD and physical protection for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Static Dissipative Polyethylene Color: Pink Applicable Specs: MS-90376-RF, AS 90376, NAS 831B

Static Dissipative EC Series Caplugs provide positive ESD and physical protection for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Static Dissipative Polyethylene Color: Pink Applicable Specs: MS-90376-RF, AS 90376, NAS 831B

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number SEC-48
Product Name SEC Series, Caps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 2855420 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.7480 inch (19 mm)
Length 1.34 inch (34 mm)
View Details
4+16 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details