Daemar Inc. CEC Series, Caps CEC-24

Description
For all common sizes of threaded electrical and electronic connectors, Caplugs CEC Conductive Caps are also suitable for protecting non-threaded bayonet type connectors. In addition to dissipating electrostatic charges, they provide an electrical shield over the end of the connector. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-RB, AS 90376, NAS 831C
Description
For all common sizes of threaded electrical and electronic connectors, Caplugs CEC Conductive Caps are also suitable for protecting non-threaded bayonet type connectors. In addition to dissipating electrostatic charges, they provide an electrical shield over the end of the connector. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-RB, AS 90376, NAS 831C

Suppliers

Company
Product
Description
Supplier Links
CEC Series, Caps - CEC-24 - Daemar Inc.
Lawrenceville, GA, USA
CEC Series, Caps
CEC-24
CEC Series, Caps CEC-24
For all common sizes of threaded electrical and electronic connectors, Caplugs CEC Conductive Caps are also suitable for protecting non-threaded bayonet type connectors. In addition to dissipating electrostatic charges, they provide an electrical shield over the end of the connector. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-RB, AS 90376, NAS 831C

For all common sizes of threaded electrical and electronic connectors, Caplugs CEC Conductive Caps are also suitable for protecting non-threaded bayonet type connectors. In addition to dissipating electrostatic charges, they provide an electrical shield over the end of the connector. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-RB, AS 90376, NAS 831C

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number CEC-24
Product Name CEC Series, Caps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50 Boot, No Cover, Load - 3-6054P1 - Anderson Power Products
Specs
Type Cap
View Details
D Sub Backshells - 5444045A - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details
4+16 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details