Daemar Inc. CEG Series, Edge Liners CEG-23-2

Description
Caplugs Series CEG Edge Liners securely grip each contact of edgeboard connectors and are also used for single in-line devices. These extruded conductive edge liners are the most cost-effective way to provide both ESD and physical protection for circuit boards and subassemblies. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black
Description
Caplugs Series CEG Edge Liners securely grip each contact of edgeboard connectors and are also used for single in-line devices. These extruded conductive edge liners are the most cost-effective way to provide both ESD and physical protection for circuit boards and subassemblies. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
CEG Series, Edge Liners - CEG-23-2 - Daemar Inc.
Lawrenceville, GA, USA
CEG Series, Edge Liners
CEG-23-2
CEG Series, Edge Liners CEG-23-2
Caplugs Series CEG Edge Liners securely grip each contact of edgeboard connectors and are also used for single in-line devices. These extruded conductive edge liners are the most cost-effective way to provide both ESD and physical protection for circuit boards and subassemblies. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black

Caplugs Series CEG Edge Liners securely grip each contact of edgeboard connectors and are also used for single in-line devices. These extruded conductive edge liners are the most cost-effective way to provide both ESD and physical protection for circuit boards and subassemblies. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number CEG-23-2
Product Name CEG Series, Edge Liners
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 2835811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Die Cast Zinc
View Details
3 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800300 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.87 inch (47.5 mm)
View Details