Daemar Inc. CBC Series, Caps CBC-6

Description
Series CBC Coaxial Cable Connector Caps are used to protect cable connectors during packaging and shipping. Designed to fit a nominal 3/8 inch diameter, these tethered caps snap securely to keep out dirt and moisture. Material: Low-Density Polyethylene Color: Black
Description
Series CBC Coaxial Cable Connector Caps are used to protect cable connectors during packaging and shipping. Designed to fit a nominal 3/8 inch diameter, these tethered caps snap securely to keep out dirt and moisture. Material: Low-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
CBC Series, Caps - CBC-6 - Daemar Inc.
Lawrenceville, GA, USA
CBC Series, Caps
CBC-6
CBC Series, Caps CBC-6
Series CBC Coaxial Cable Connector Caps are used to protect cable connectors during packaging and shipping. Designed to fit a nominal 3/8 inch diameter, these tethered caps snap securely to keep out dirt and moisture. Material: Low-Density Polyethylene Color: Black

Series CBC Coaxial Cable Connector Caps are used to protect cable connectors during packaging and shipping. Designed to fit a nominal 3/8 inch diameter, these tethered caps snap securely to keep out dirt and moisture. Material: Low-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number CBC-6
Product Name CBC Series, Caps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 2411474 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Aluminum; Aluminium alloy
View Details
25+25 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9545000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.74 inch (69.5 mm)
View Details