Daemar Inc. C Series, Caps C 40

Description
The C series caps are straight-sided, thin-walled closures designed to protect threaded connectors. The flanged end allows for easy installation and removal in difficult to reach areas. This versatile design is ideal for a variety of threaded and non-threaded applications. Material: Low-Density Polyethylene Color: Red Applicable Specs: NAS-813, NAS-813, MS-90376
Description
The C series caps are straight-sided, thin-walled closures designed to protect threaded connectors. The flanged end allows for easy installation and removal in difficult to reach areas. This versatile design is ideal for a variety of threaded and non-threaded applications. Material: Low-Density Polyethylene Color: Red Applicable Specs: NAS-813, NAS-813, MS-90376

Suppliers

Company
Product
Description
Supplier Links
C Series, Caps - C 40 - Daemar Inc.
Lawrenceville, GA, USA
C Series, Caps
C 40
C Series, Caps C 40
The C series caps are straight-sided, thin-walled closures designed to protect threaded connectors. The flanged end allows for easy installation and removal in difficult to reach areas. This versatile design is ideal for a variety of threaded and non-threaded applications. Material: Low-Density Polyethylene Color: Red Applicable Specs: NAS-813, NAS-813, MS-90376

The C series caps are straight-sided, thin-walled closures designed to protect threaded connectors. The flanged end allows for easy installation and removal in difficult to reach areas. This versatile design is ideal for a variety of threaded and non-threaded applications. Material: Low-Density Polyethylene Color: Red Applicable Specs: NAS-813, NAS-813, MS-90376

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number C 40
Product Name C Series, Caps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50 Boot, No Cover, Load - 3-6054P1 - Anderson Power Products
Specs
Type Cap
View Details
Circular Connector Backshells - 2855076 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.7874 inch (20 mm)
Length 1.97 inch (50 mm)
View Details
BAND-IT tie for Metal Cable Backshell - M80-9470000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 8.14 inch (207 mm)
Length 0.1575 inch (4 mm)
View Details