Daemar Inc. DP Series, Plugs DP A-60

Description
DP Series Conductive Caplugs are designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Conductive Polyethylene Color: Black
Description
DP Series Conductive Caplugs are designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Conductive Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
DP Series, Plugs - DP A-60 - Daemar Inc.
Lawrenceville, GA, USA
DP Series, Plugs
DP A-60
DP Series, Plugs DP A-60
DP Series Conductive Caplugs are designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Conductive Polyethylene Color: Black

DP Series Conductive Caplugs are designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Conductive Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number DP A-60
Product Name DP Series, Plugs
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 329441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
2 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800200 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.54 inch (39 mm)
View Details
D Sub Backshells - 1390769 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details