Daemar Inc. IEC Series, Plugs IEC-14

Description
These non-conductive plugs are used for female connectors. Use these inexpensive plugs to protect your connectors during transit and storage. The IEC series will keep your connector free of dust, moisture and contaminants. A flanged end offersease of installation and removal. We launched this series with the IEC-14, and continue to develop new sizes. Please contact us if you need a size we don't have 1.888.CAPLUGS. Material: Low-Density Polyethylene Color: Black
Description
These non-conductive plugs are used for female connectors. Use these inexpensive plugs to protect your connectors during transit and storage. The IEC series will keep your connector free of dust, moisture and contaminants. A flanged end offersease of installation and removal. We launched this series with the IEC-14, and continue to develop new sizes. Please contact us if you need a size we don't have 1.888.CAPLUGS. Material: Low-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
IEC Series, Plugs - IEC-14 - Daemar Inc.
Lawrenceville, GA, USA
IEC Series, Plugs
IEC-14
IEC Series, Plugs IEC-14
These non-conductive plugs are used for female connectors. Use these inexpensive plugs to protect your connectors during transit and storage. The IEC series will keep your connector free of dust, moisture and contaminants. A flanged end offersease of installation and removal. We launched this series with the IEC-14, and continue to develop new sizes. Please contact us if you need a size we don't have 1.888.CAPLUGS. Material: Low-Density Polyethylene Color: Black

These non-conductive plugs are used for female connectors. Use these inexpensive plugs to protect your connectors during transit and storage. The IEC series will keep your connector free of dust, moisture and contaminants. A flanged end offersease of installation and removal. We launched this series with the IEC-14, and continue to develop new sizes. Please contact us if you need a size we don't have 1.888.CAPLUGS. Material: Low-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number IEC-14
Product Name IEC Series, Plugs
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9541200 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.24 inch (31.5 mm)
View Details
SB ® 175 Dust Cover Red - 134G2 - Anderson Power Products
Anderson Power Products
Specs
Type Cap
View Details
2 suppliers