Daemar Inc. CEP Series, Plugs CEP-32

Description
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-YB, AS 90376, NAS-837C
Description
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-YB, AS 90376, NAS-837C

Suppliers

Company
Product
Description
Supplier Links
CEP Series, Plugs - CEP-32 - Daemar Inc.
Lawrenceville, GA, USA
CEP Series, Plugs
CEP-32
CEP Series, Plugs CEP-32
Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-YB, AS 90376, NAS-837C

Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Conductive Polyethylene Color: Black Applicable Specs: MS-90376-YB, AS 90376, NAS-837C

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number CEP-32
Product Name CEP Series, Plugs
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 4726863 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Gd-zn
View Details
Relay Housing Cover, Large - 666 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details
Cover - 709-156 - WAGO
Specs
Type Cap
Width 39.37 inch (1000 mm)
Length 5.24 inch (133 mm)
View Details
2 suppliers
6+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-06-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.66 inch (42.05 mm)
View Details