Daemar Inc. DP Series, Plugs DP XB-60

Description
DP Series Conductive Caplugs are designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Conductive Polyethylene Color: Black
Description
DP Series Conductive Caplugs are designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Conductive Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
DP Series, Plugs - DP XB-60 - Daemar Inc.
Lawrenceville, GA, USA
DP Series, Plugs
DP XB-60
DP Series, Plugs DP XB-60
DP Series Conductive Caplugs are designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Conductive Polyethylene Color: Black

DP Series Conductive Caplugs are designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10^5 ohms/sq. Material: Conductive Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number DP XB-60
Product Name DP Series, Plugs
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 339877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Steel
View Details
SB ® 120 Dust Cover Black - 134G4 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
4+4 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.26 inch (32.05 mm)
View Details