Daemar Inc. DCF Series, Caps DCF-08

Description
Series DCF connector caps protect electrical connectors from dust and impact damage. DCF-06 and DCF-08 are designed to fit D-Subminiature connectors with flared shells while DCF-07 is designed to fit D-Subminiature power connectors with flared shells. Series DCF is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Polyethylene or Conductive Ethylene Color: Pink or Black
Description
Series DCF connector caps protect electrical connectors from dust and impact damage. DCF-06 and DCF-08 are designed to fit D-Subminiature connectors with flared shells while DCF-07 is designed to fit D-Subminiature power connectors with flared shells. Series DCF is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Polyethylene or Conductive Ethylene Color: Pink or Black

Suppliers

Company
Product
Description
Supplier Links
DCF Series, Caps - DCF-08 - Daemar Inc.
Lawrenceville, GA, USA
DCF Series, Caps
DCF-08
DCF Series, Caps DCF-08
Series DCF connector caps protect electrical connectors from dust and impact damage. DCF-06 and DCF-08 are designed to fit D-Subminiature connectors with flared shells while DCF-07 is designed to fit D-Subminiature power connectors with flared shells. Series DCF is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Polyethylene or Conductive Ethylene Color: Pink or Black

Series DCF connector caps protect electrical connectors from dust and impact damage. DCF-06 and DCF-08 are designed to fit D-Subminiature connectors with flared shells while DCF-07 is designed to fit D-Subminiature power connectors with flared shells. Series DCF is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 12 ohms/sq. All conductive parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less than 1x10 5 ohms/sq. Material: Static Dissipative Polyethylene or Conductive Ethylene Color: Pink or Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Electrical Connector Bases and Covers
Product Number DCF-08
Product Name DCF Series, Caps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Case Cover w/ eyelets - 4634 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Material Nylon; Nylon
View Details
Cover - 709-153 - WAGO
Specs
Type Cap
Width 39.37 inch (1000 mm)
Length 5.24 inch (133 mm)
View Details
3 suppliers
2 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500202 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.48 inch (37.5 mm)
View Details