ODG (Origin Data Global) Datasheets for Signal Conditioners

Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more

Page: 1 10 13 14 15 16 17 18 19
Product Name Notes
0.4us 15V~32V 35kV/us DC SOP-8 Logic Output Optoisolators ROHS
100mA 50mA 600V 1.15V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS
10Mbit/s 100ns 2.7V~5.5V 20kV/us DC SO-5 Logic Output Optoisolators ROHS
10Mbit/s 75ns 4.5V~5.5V 10kV/us DC DIP-8 Logic Output Optoisolators ROHS
12-BIT, 1 OR 3.5 US DAC SERIAL I
120ns 4.5V~30V 30kV/us DC SO-5 Logic Output Optoisolators ROHS
120ns 4.5V~30V 30kV/us DC SO-6L-300mil Logic Output Optoisolators ROHS
150mA 50mA 600V 1.15V One-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS
150ns 10V~30V 35kV/us DC SOP-6 Logic Output Optoisolators ROHS
150ns 15V~30V 35kV/us AC,DC SO-16-300mil Logic Output Optoisolators ROHS
150ns 15V~30V 35kV/us AC,DC SOP-16-300mil Logic Output Optoisolators ROHS
150ns 15V~30V 35kV/us DC SOP-6 Logic Output Optoisolators ROHS
15Mbit/s 80ns 2.7V~5.5V 20kV/us DC SO-5 Logic Output Optoisolators ROHS
16 BIT DIGITAL TO ANALOG CONVERT
1us 2.7V~20V 15kV/us DC SO-5-4.6mm Logic Output Optoisolators ROHS
1us 2.7V~20V 15kV/us DC SO-6 Logic Output Optoisolators ROHS
200ns 15V~30V 20kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS
24 BIT DIFFERENTIAL STEREO DAC
250ns 3V~20V 20kV/us AC,DC SOP-5-175mil Logic Output Optoisolators ROHS
250ns 3V~20V 20kV/us DC SOP-5-3.6mm Logic Output Optoisolators ROHS
250ns 4.5V~20V 15kV/us DC SOIC-8 Logic Output Optoisolators ROHS
4.5V~30V 20kV/us DC SOP-6 Logic Output Optoisolators ROHS
500ns 10V~30V 20kV/us DC SO-6L-300mil Logic Output Optoisolators ROHS
500ns 10V~30V 20kV/us DC SOP-6 Logic Output Optoisolators ROHS
500ns 15V~30V 20kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS
70mA 30mA 600V 1.27V Two-way thyristor SOP-4-2.54mm Triac, SCR Output Optoisolators ROHS
70mA 50mA 600V 1.27V Two-way thyristor SOP-4-2.54mm Triac, SCR Output Optoisolators ROHS
75ns 4.5V~5.5V 10kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS
CONSUMER CIRCUIT, CMOS, PQCC40
DIGIPOT, 100 POSITIONS
DIGIPOT, 1000OHM, 100 PSN
DIGIPOT, 32 POSITIONS
DIGIPOT, 4 FUNC, 64 PSTN
DIGITAL POT, 50000OHM
DIP-6 Triac, SCR Output Optoisolators ROHS
IC ADC 10BIT SAR 16SOIC
IC ADC 10BIT SAR 16TSSOP
IC ADC 10BIT SAR 20SOIC
IC ADC 10BIT SAR 20SSOP
IC ADC 10BIT SAR 20TSSOP
IC ADC 10BIT SAR 8SOIC
IC ADC 12BIT PIPELINED 48TQFP
IC ADC 12BIT SAR 16SOIC
IC ADC 12BIT SAR 16TSSOP
IC ADC 12BIT SAR 20SOIC
IC ADC 12BIT SAR 20SSOP
IC ADC 12BIT SAR 20TSSOP
IC ADC 12BIT SAR 8SOIC
IC ADC 12BIT SAR 8VSSOP
IC ADC 8BIT FLASH 24SOIC
IC ADC 8BIT PIPELINED 28TSSOP
IC ADC AUDIO 768K 24WQFN
IC ADC/AUD 24BIT 8K-96K 24VQFN
IC ADC/AUDIO 24BIT 192K 20SSOP
IC ADC/AUDIO 24BIT 96K 16DSBGA
IC ADC/AUDIO 24BIT 96K 24VQFN
IC ADC/AUDIO 24BIT 96K 32QFN
IC AFE 1 CHAN 12BIT 36VQFN
IC AFE 10 CHAN 12BIT 68PLCC
IC AFE 16 CHAN 14BIT 40QFN
IC AFE 2 CHAN 12BIT 64LQFP
IC AFE 3 CHAN 10BIT 32QFN
IC AFE 3 CHAN 16BIT 28SSOP
IC AFE 3 CHAN 16BIT 48TSSOP
IC AFE 3CH 8/10/12/16BIT 32QFN
IC AFE 4 CHAN 16BIT 56VQFN
IC AFE 6 CHAN 16BIT 56QFN
IC AFE 9 CHAN 16BIT 56QFN
IC DAC 10BIT V-OUT 16SOIC
IC DAC 10BIT V-OUT 16TSSOP
IC DAC 10BIT V-OUT 20SOIC
IC DAC 10BIT V-OUT 20TSSOP
IC DAC 10BIT V-OUT 8SOIC
IC DAC 12BIT V-OUT 16SOIC
IC DAC 12BIT V-OUT 16TSSOP
IC DAC 12BIT V-OUT 20SOIC
IC DAC 12BIT V-OUT 20TSSOP
IC DAC 12BIT V-OUT 8SOIC
IC DAC 12BIT V-OUT 8VSSOP
IC DAC 24BIT 192K 32VQFN
IC DAC 24BIT 96K 32VQFN
IC DAC 32BIT 192K 32VQFN
IC DAC 8BIT V-OUT 14SOIC
IC DAC 8BIT V-OUT 16SOIC
IC DAC 8BIT V-OUT 16TSSOP
IC DAC 8BIT V-OUT 20SOIC
IC DAC 8BIT V-OUT 8SOIC
IC DAC/AUDIO 24BIT 100K 16SSOP
IC DAC/AUDIO 24BIT 192K 14SOIC
IC DAC/AUDIO 24BIT 192K 16TSSOP
IC DAC/AUDIO 24BIT 192K 20TSSOP
IC DAC/AUDIO 24BIT 192K 24QFN
IC DAC/AUDIO 24BIT 192K 28SSOP
IC DAC/AUDIO 24BIT 192K 8SOIC
IC DAC/AUDIO 24BIT 28QFN
IC DG POT 2/10/10/50KOHM 20TSSOP
IC DGT POT 100KOHM 256TAP 14QFN
IC DGT POT 100KOHM 256TAP 24SOIC
IC DGT POT 100KOHM 256TAP 8UQFN
IC DGT POT 100KOHM 256TP 14TSSOP
IC DGT POT 100KOHM 256TP 24TSSOP
IC DGT POT 10KOHM 256TAP 14TSSOP
IC DGT POT 10KOHM 256TAP 16WQFN
IC DGT POT 10KOHM 256TAP 20TSSOP
IC DGT POT 2.5KOHM 64TAP 16TSSOP
IC DGT POT 2.5KOHM 64TAP 24TSSOP
IC DGTL POT 100KOHM 100TAP 8SOIC
IC DGTL POT 100KOHM 14TSSOP
IC DGTL POT 100KOHM 256TAP SOT23
IC DGTL POT 10KOHM 100TAP 8DIP
IC DGTL POT 10KOHM 100TAP 8MSOP
IC DGTL POT 10KOHM 100TAP 8SOIC
IC DGTL POT 10KOHM 100TAP 8TSSOP
IC DGTL POT 10KOHM 128TAP SC70-6
IC DGTL POT 10KOHM 32TAP 8DIP
IC DGTL POT 10KOHM 32TAP 8SOIC
IC DGTL POT 10KOHM 64TAP 16SOIC
IC DGTL POT 10KOHM 64TAP 20SOIC
IC DGTL POT 10KOHM 64TAP 24SOIC
IC DGTL POT 10KOHM 64TAP 24TSSOP
IC DGTL POT 1KOHM 100TAP 8DIP
IC DGTL POT 1KOHM 100TAP 8SOIC
IC DGTL POT 1KOHM 32TAP 8SOIC
IC DGTL POT 50KOHM 100TAP 8SOIC
IC DGTL POT 50KOHM 256TAP 24SOIC
IC DGTL POT 50KOHM 32TAP 8SOIC
IC DGTL POT 50KOHM 64TAP 20SOIC
IC DGTL POT 50KOHM 64TAP 20TSSOP
IC POT DGTL 50K OHM 8-SOIC
IC POWER
IC SCREEN CNTRL 12BIT 12DSBGA
IC SCREEN CNTRL 12BIT 16FN
IC SCREEN CNTRL 12BIT 16QFN
IC SCREEN CNTRL 12BIT 16TSSOP
IC SCREEN CNTRL 12BIT 20QFN
IC SCREEN CNTRL 12BIT 28TSSOP
IC SCREEN CNTRL 12BIT 32TSSOP
IC XDCP 100-TAP 32K EE 8-SOIC
IC XDCP SGL 1024TAP 100K 14TSSOP
SMD-6 Logic Output Optoisolators ROHS
SO-4-4.6mm Triac, SCR Output Optoisolators ROHS
SO-5-175mil Logic Output Optoisolators ROHS
SO-5-4.6mm Logic Output Optoisolators ROHS
SO-6 Logic Output Optoisolators ROHS
SO-6L Logic Output Optoisolators ROHS
SO6 Triac, SCR Output Optoisolators ROHS
SOIC-6 Logic Output Optoisolators ROHS
SOP-4 Logic Output Optoisolators ROHS
SOP-4-2.54mm Triac, SCR Output Optoisolators ROHS
SOP-5-3.6mm Logic Output Optoisolators ROHS
SOP-6 Logic Output Optoisolators ROHS
STEREO-CHANNEL, 768-KHZ, BURR-BR
Triac, SCR Output Optoisolators ROHS
VIDEO DIGITIZER IC, 3-CHANNEL AF
X9119 - DIGITAL POTENTIOMETER
X9314 - DIGITAL POTENTIOMETER
X9315 - DIGITAL POTENTIOMETER
X9317 - DIGITAL POTENTIOMETER
X9C102 - DIGITAL POTENTIOMETER
X9C103 - DIGITAL POTENTIOMETER
X9C104 - DIGITAL POTENTIOMETER

<< Prev