Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) TLV5620ID

Description
IC DAC 8BIT V-OUT 14SOIC
Datasheet
Description
IC DAC 8BIT V-OUT 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - TLV5620ID - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
TLV5620ID
Digital to Analog Converters (DAC) TLV5620ID
IC DAC 8BIT V-OUT 14SOIC

IC DAC 8BIT V-OUT 14SOIC

Supplier's Site Datasheet
8Bit Dac Quad, Smd, 5620, Soic14; Resolution (Bits) Texas Instruments - 52AH7708 - Newark, An Avnet Company
Chicago, IL, United States
8Bit Dac Quad, Smd, 5620, Soic14; Resolution (Bits) Texas Instruments
52AH7708
8Bit Dac Quad, Smd, 5620, Soic14; Resolution (Bits) Texas Instruments 52AH7708
8BIT DAC QUAD, SMD, 5620, SOIC14; Resolution (Bits):8bit; Sampling Rate:48kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

8BIT DAC QUAD, SMD, 5620, SOIC14; Resolution (Bits):8bit; Sampling Rate:48kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number TLV5620ID 52AH7708
Product Name Digital to Analog Converters (DAC) 8Bit Dac Quad, Smd, 5620, Soic14; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
PE converter - PE-PK-4-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details