Texas Instruments Standard Linear and Logic Ic, 10Bit Dac, Quad, Smd, Tssop16; Resolution (Bits) Texas Instruments TLV5604IPW

Description
IC, 10BIT DAC, QUAD, SMD, TSSOP16; Resolution (Bits):10bit; Sampling Rate:400kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet
Description
IC, 10BIT DAC, QUAD, SMD, TSSOP16; Resolution (Bits):10bit; Sampling Rate:400kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 10Bit Dac, Quad, Smd, Tssop16; Resolution (Bits) Texas Instruments - 29AH7910 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 10Bit Dac, Quad, Smd, Tssop16; Resolution (Bits) Texas Instruments
29AH7910
Ic, 10Bit Dac, Quad, Smd, Tssop16; Resolution (Bits) Texas Instruments 29AH7910
IC, 10BIT DAC, QUAD, SMD, TSSOP16; Resolution (Bits):10bit; Sampling Rate:400kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, 10BIT DAC, QUAD, SMD, TSSOP16; Resolution (Bits):10bit; Sampling Rate:400kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - TLV5604IPW - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
TLV5604IPW
Digital to Analog Converters (DAC) TLV5604IPW
IC DAC 10BIT V-OUT 16TSSOP

IC DAC 10BIT V-OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 29AH7910 TLV5604IPW
Product Name Ic, 10Bit Dac, Quad, Smd, Tssop16; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details