Texas Instruments Standard Linear and Logic Ic, 12Bit Dac, Smd, 5610, Soic20; Resolution (Bits) Texas Instruments TLV5610IDW

Description
IC, 12BIT DAC, SMD, 5610, SOIC20; Resolution (Bits):12bit; Sampling Rate:283kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 3.3V, 4.5V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins; Input Channel Type:Serial; RoHS Compliant: Yes
Datasheet
Description
IC, 12BIT DAC, SMD, 5610, SOIC20; Resolution (Bits):12bit; Sampling Rate:283kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 3.3V, 4.5V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins; Input Channel Type:Serial; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 12Bit Dac, Smd, 5610, Soic20; Resolution (Bits) Texas Instruments - 29AH7912 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Dac, Smd, 5610, Soic20; Resolution (Bits) Texas Instruments
29AH7912
Ic, 12Bit Dac, Smd, 5610, Soic20; Resolution (Bits) Texas Instruments 29AH7912
IC, 12BIT DAC, SMD, 5610, SOIC20; Resolution (Bits):12bit; Sampling Rate:283kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 3.3V, 4.5V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins; Input Channel Type:Serial; RoHS Compliant: Yes

IC, 12BIT DAC, SMD, 5610, SOIC20; Resolution (Bits):12bit; Sampling Rate:283kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 3.3V, 4.5V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins; Input Channel Type:Serial; RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - TLV5610IDW - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
TLV5610IDW
Digital to Analog Converters (DAC) TLV5610IDW
IC DAC 12BIT V-OUT 20SOIC

IC DAC 12BIT V-OUT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 29AH7912 TLV5610IDW
Product Name Ic, 12Bit Dac, Smd, 5610, Soic20; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details