Texas Instruments Standard Linear and Logic Adc, 12Bit, 200Ksps, Spi, Soic-20; Resolution (Bits) Texas Instruments TLV2548IDW

Description
ADC, 12BIT, 200KSPS, SPI, SOIC-20; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Datasheet
Description
ADC, 12BIT, 200KSPS, SPI, SOIC-20; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 12Bit, 200Ksps, Spi, Soic-20; Resolution (Bits) Texas Instruments - 29AH7882 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 200Ksps, Spi, Soic-20; Resolution (Bits) Texas Instruments
29AH7882
Adc, 12Bit, 200Ksps, Spi, Soic-20; Resolution (Bits) Texas Instruments 29AH7882
ADC, 12BIT, 200KSPS, SPI, SOIC-20; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, 12BIT, 200KSPS, SPI, SOIC-20; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - TLV2548IDW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
TLV2548IDW
Analog to Digital Converters (ADC) TLV2548IDW
IC ADC 12BIT SAR 20SOIC

IC ADC 12BIT SAR 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 29AH7882 TLV2548IDW
Product Name Adc, 12Bit, 200Ksps, Spi, Soic-20; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details