Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) TLV5618AID

Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet
Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - TLV5618AID - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
TLV5618AID
Digital to Analog Converters (DAC) TLV5618AID
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site Datasheet
12Bit Dac Dual, Smd, 5618, Soic8; Resolution (Bits) Texas Instruments - 33AH5081 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Dac Dual, Smd, 5618, Soic8; Resolution (Bits) Texas Instruments
33AH5081
12Bit Dac Dual, Smd, 5618, Soic8; Resolution (Bits) Texas Instruments 33AH5081
12BIT DAC DUAL, SMD, 5618, SOIC8; Resolution (Bits):12bit; Sampling Rate:93kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

12BIT DAC DUAL, SMD, 5618, SOIC8; Resolution (Bits):12bit; Sampling Rate:93kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number TLV5618AID 33AH5081
Product Name Digital to Analog Converters (DAC) 12Bit Dac Dual, Smd, 5618, Soic8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details