Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) TLV5630IDW

Description
IC DAC 12BIT V-OUT 20SOIC
Datasheet
Description
IC DAC 12BIT V-OUT 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - TLV5630IDW - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
TLV5630IDW
Digital to Analog Converters (DAC) TLV5630IDW
IC DAC 12BIT V-OUT 20SOIC

IC DAC 12BIT V-OUT 20SOIC

Supplier's Site Datasheet
Ic, 12Bit Dac, Smd, 5630, Soic20; Resolution (Bits) Texas Instruments - 33AH5082 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Dac, Smd, 5630, Soic20; Resolution (Bits) Texas Instruments
33AH5082
Ic, 12Bit Dac, Smd, 5630, Soic20; Resolution (Bits) Texas Instruments 33AH5082
IC, 12BIT DAC, SMD, 5630, SOIC20; Resolution (Bits):12bit; Sampling Rate:283kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, 12BIT DAC, SMD, 5630, SOIC20; Resolution (Bits):12bit; Sampling Rate:283kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number TLV5630IDW 33AH5082
Product Name Digital to Analog Converters (DAC) Ic, 12Bit Dac, Smd, 5630, Soic20; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Signal Conditioning SigIsol
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B43 Series DC LVDT Input Module - 8B43-04 - Dataforth Corporation
Specs
Form Factor Modular Plug-in-board
Outputs Analog Voltage Output
User Interface None
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Signal Conditioners - 2836319 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
DC Voltage 18, 30 V dc
View Details