Texas Instruments Standard Linear and Logic Ic, Dac, 12Bit, 93Ksps, Soic-8; Resolution (Bits) Texas Instruments TLV5618ACD

Description
IC, DAC, 12BIT, 93KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:93kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet
Description
IC, DAC, 12BIT, 93KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:93kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dac, 12Bit, 93Ksps, Soic-8; Resolution (Bits) Texas Instruments - 27AJ0044 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac, 12Bit, 93Ksps, Soic-8; Resolution (Bits) Texas Instruments
27AJ0044
Ic, Dac, 12Bit, 93Ksps, Soic-8; Resolution (Bits) Texas Instruments 27AJ0044
IC, DAC, 12BIT, 93KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:93kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, DAC, 12BIT, 93KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:93kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - TLV5618ACD - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
TLV5618ACD
Digital to Analog Converters (DAC) TLV5618ACD
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 27AJ0044 TLV5618ACD
Product Name Ic, Dac, 12Bit, 93Ksps, Soic-8; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details