Texas Instruments High-Performance Analog ADCs/DACs - Special Purpose TLV320DAC3100IRHBR

Description
IC DAC 24BIT 192K 32VQFN
Datasheet
Description
IC DAC 24BIT 192K 32VQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCs/DACs - Special Purpose - TLV320DAC3100IRHBR - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
TLV320DAC3100IRHBR
ADCs/DACs - Special Purpose TLV320DAC3100IRHBR
IC DAC 24BIT 192K 32VQFN

IC DAC 24BIT 192K 32VQFN

Supplier's Site Datasheet
Dac, Class-D, 32Bit, Vqfn-32; Resolution (Bits) Texas Instruments - 27AJ0012 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Class-D, 32Bit, Vqfn-32; Resolution (Bits) Texas Instruments
27AJ0012
Dac, Class-D, 32Bit, Vqfn-32; Resolution (Bits) Texas Instruments 27AJ0012
DAC, CLASS-D, 32BIT, VQFN-32; Resolution (Bits):32bit; Sampling Rate:192kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 3.6V; ADC / DAC Case Style:VQFN; No. of Pins:32Pins; Input Channel Type:Single Ended; Operating RoHS Compliant: Yes

DAC, CLASS-D, 32BIT, VQFN-32; Resolution (Bits):32bit; Sampling Rate:192kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 3.6V; ADC / DAC Case Style:VQFN; No. of Pins:32Pins; Input Channel Type:Single Ended; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number TLV320DAC3100IRHBR 27AJ0012
Product Name ADCs/DACs - Special Purpose Dac, Class-D, 32Bit, Vqfn-32; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details