Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) TLV5638CD

Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet
Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - TLV5638CD - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
TLV5638CD
Digital to Analog Converters (DAC) TLV5638CD
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site Datasheet
Ic, 12Bit Dac, Smd, 5638, Soic8; Resolution (Bits) Texas Instruments - 27AJ0047 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Dac, Smd, 5638, Soic8; Resolution (Bits) Texas Instruments
27AJ0047
Ic, 12Bit Dac, Smd, 5638, Soic8; Resolution (Bits) Texas Instruments 27AJ0047
IC, 12BIT DAC, SMD, 5638, SOIC8; Resolution (Bits):12bit; Sampling Rate:233kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, 12BIT DAC, SMD, 5638, SOIC8; Resolution (Bits):12bit; Sampling Rate:233kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number TLV5638CD 27AJ0047
Product Name Digital to Analog Converters (DAC) Ic, 12Bit Dac, Smd, 5638, Soic8; Resolution (Bits) Texas Instruments
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details