ODG (Origin Data Global) Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| 10Mbit/s 10kV/us DC SOP-5-175mil Logic Output Optoisolators ROHS | |
| 250ns 4.5V~30V 20kV/us DC SOP-6-6.8mm Logic Output Optoisolators ROHS | |
| 500ns 15V~30V 25kV/us DC Logic Output Optoisolators ROHS | |
| 50mA 600V 1.2V Two-way thyristor SOP-4-150mil Triac, SCR Output Optoisolators ROHS | |
| DAC, 8-BIT, 3-CHANNELS | |
| DIP-4 Triac, SCR Output Optoisolators ROHS | |
| IC INVERT SCHMITT 1CH 1-IN 5TSOP | |
| IC INVERT SCHMITT 1CH 1-IN SC88A | |
| IC INVERT SCHMITT 6CH 1-INP 14SO | |
| IC TXRX NON-INVERT 3.6V 48TSSOP | |
| IC TXRX NON-INVERT 5.5V 20TSSOP | |
| IC TXRX NON-INVERT 6V 20SO | |
| IC TXRX NON-INVERT 6V 20TSSOP | |
| Logic Output Optoisolators ROHS | |
| SMD-4P Triac, SCR Output Optoisolators ROHS | |
| SMD-5 Logic Output Optoisolators ROHS | |
| SO-6-6.8mm Logic Output Optoisolators ROHS | |
| SOP-5 Logic Output Optoisolators ROHS | |
| SOP-5-300mil Logic Output Optoisolators ROHS | |
| SOP-8-2.54mm Logic Output Optoisolators ROHS |
| << Prev | Next >> |