Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) TLV5610IPW

Description
IC DAC 12BIT V-OUT 20TSSOP
Datasheet
Description
IC DAC 12BIT V-OUT 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - TLV5610IPW - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
TLV5610IPW
Digital to Analog Converters (DAC) TLV5610IPW
IC DAC 12BIT V-OUT 20TSSOP

IC DAC 12BIT V-OUT 20TSSOP

Supplier's Site Datasheet
Dac, 12Bit, 283Ksps, Tssop-20; Resolution (Bits) Texas Instruments - 27AJ0042 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, 283Ksps, Tssop-20; Resolution (Bits) Texas Instruments
27AJ0042
Dac, 12Bit, 283Ksps, Tssop-20; Resolution (Bits) Texas Instruments 27AJ0042
DAC, 12BIT, 283KSPS, TSSOP-20; Resolution (Bits):12bit; Sampling Rate:283kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 3.3V, 4.5V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

DAC, 12BIT, 283KSPS, TSSOP-20; Resolution (Bits):12bit; Sampling Rate:283kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 3.3V, 4.5V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number TLV5610IPW 27AJ0042
Product Name Digital to Analog Converters (DAC) Dac, 12Bit, 283Ksps, Tssop-20; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
SCD1 Series Signal Conditioners - SCD1/G05 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Filter module - 750-624/000-001 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details