Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) TLV5619CDW

Description
IC DAC 12BIT V-OUT 20SOIC
Datasheet
Description
IC DAC 12BIT V-OUT 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - TLV5619CDW - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
TLV5619CDW
Digital to Analog Converters (DAC) TLV5619CDW
IC DAC 12BIT V-OUT 20SOIC

IC DAC 12BIT V-OUT 20SOIC

Supplier's Site Datasheet
Ic, 12Bit Dac, Cmos, 1Mhz, 20Soic; Resolution (Bits) Texas Instruments - 27AJ0045 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Dac, Cmos, 1Mhz, 20Soic; Resolution (Bits) Texas Instruments
27AJ0045
Ic, 12Bit Dac, Cmos, 1Mhz, 20Soic; Resolution (Bits) Texas Instruments 27AJ0045
IC, 12BIT DAC, CMOS, 1MHZ, 20SOIC; Resolution (Bits):12bit; Sampling Rate:480kSPS; Data Interface:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

IC, 12BIT DAC, CMOS, 1MHZ, 20SOIC; Resolution (Bits):12bit; Sampling Rate:480kSPS; Data Interface:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:20Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number TLV5619CDW 27AJ0045
Product Name Digital to Analog Converters (DAC) Ic, 12Bit Dac, Cmos, 1Mhz, 20Soic; Resolution (Bits) Texas Instruments
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details