Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) TLV5604CD

Description
IC DAC 10BIT V-OUT 16SOIC
Datasheet
Description
IC DAC 10BIT V-OUT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - TLV5604CD - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
TLV5604CD
Digital to Analog Converters (DAC) TLV5604CD
IC DAC 10BIT V-OUT 16SOIC

IC DAC 10BIT V-OUT 16SOIC

Supplier's Site Datasheet
10Bit Dac Quad, Smd, 5604, Soic16; Resolution (Bits) Texas Instruments - 27AJ0041 - Newark, An Avnet Company
Chicago, IL, United States
10Bit Dac Quad, Smd, 5604, Soic16; Resolution (Bits) Texas Instruments
27AJ0041
10Bit Dac Quad, Smd, 5604, Soic16; Resolution (Bits) Texas Instruments 27AJ0041
10BIT DAC QUAD, SMD, 5604, SOIC16; Resolution (Bits):10bit; Sampling Rate:102kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 3.3V, 4.5V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; RoHS Compliant: Yes

10BIT DAC QUAD, SMD, 5604, SOIC16; Resolution (Bits):10bit; Sampling Rate:102kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 3.3V, 4.5V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number TLV5604CD 27AJ0041
Product Name Digital to Analog Converters (DAC) 10Bit Dac Quad, Smd, 5604, Soic16; Resolution (Bits) Texas Instruments
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details