NKK Switches Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 23
Product Name Notes
FP01-Series Contactless Illuminated Pushbutton Switches Brilliant illumination for highly visible status indication with LEDs and caps in red, green, or amber; subdued illumination for low light requirements with white cap...
GB2-Series Ultra-Thin Pushbutton Switches Patented offset actuator allows easy actuation and complements small size, which permits block mounting. Various colored pushbutton actuators. Patented Sliding Twin Crossbar (STC) mechanism provides unequalled...
GP01 Series Ultra-Miniature Pushbutton NKK introduces a new series, the GP01 Ultra-Miniature Right Angle Pushbuttons. The new Series was designed to respond to a wide variety of customer needs featuring...
HB-Series Subminiature Illuminated Pushbutton Switches Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber,...
HB2-Series Subminiature Illuminated Pushbutton Switches 0.4VA logic level; PCB mount, bicolor LED Illumination. Quiet actuation combined with crisp tactile feedback suited for broadcast equipment. Full-face illumination with choice of red/green...
JP-Series Standard Pushbutton Switches Industry's first molded pushbutton with TV rating. Designed to handle large inrush current: JPM models certified for TV-5 rating and JPL models for TV-8 rating. Prominent...
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating...
Momentary Pushbutton Switches 500mA Power Level & 0.4VA Logic Level; Bushing Mount, UL, cULus Optional caps are available in different colors to vary appearance as needed. Low operating force allows...
Ultra-miniature Fully Illuminated Pushbutton Plungers 0.4VA Logic Level; PCB Mount, Fully Illuminated Plunger. Highly visible status indication with single color LED in red, green, or amber. Ultra-miniature size allows high-density...
Ultra-Miniature Process Sealed SMT Pushbutton Switches 0.4VA Logic Level; Process Sealed, Surface Mount Ultra-miniature size allows high density mounting, and extremely light weight of 0.6 gram is ideal for handheld...
Programmable Smartdisplay
Standard Travel LCD 64 x 32 Pushbutton - IS15EBFP4RGB-09YN

<< Prev Next >>