Ultra-Miniature Process Sealed SMT Pushbutton Switches
ULTRA-MINIATURE PROCESS SEALED SMT PUSHBUTTON
Pushbutton Switches SPDT ON-(ON) RED
SWITCH PUSHBUTTON SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | G3B15AB-XC | 2300-G3B15AB-XC | G3B15AB-XC | G3B15AB-XC |
| Product Name | Ultra-Miniature Process Sealed SMT Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger, Slip-on Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | ON-(ON) | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Surface Mount | Surface Mount Technology | Gull Wing Lead | |
| Features | Illuminated Switch | RoHS |