The FB15ANEP4-HA is a momentary pushbutton switch with a silver contact rating of 500mA at 125V AC and a logic level rating of 0.4VA maximum at 28V AC/DC. It features a .295" (7.5mm) diameter gold-colored cap, epoxy-sealed PC/turret terminals, and a bushing mount design with a rear panel installation profile. The switch has a nominal operating force of 2.16N, a total travel of 2.24mm, and operates within a temperature range of -10°C to +70°C. It meets UL File No. E44145 and CSA File No. 023535_0_000 when ordered with the appropriate markings. The device includes an internal antijamming feature and self-cleaning contacts for enhanced reliability.
Momentary Pushbutton Switches
.5 AMP MOMENTARY PUSHBUTTON
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 0.4VA 28V
Pushbutton Switches SPST OFF-(ON) .4VA .295" BLK CAP TUR/PC
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | FB15ANEP4-HA | 2300-FB15ANEP4-HA | FB15ANEP4-HA | FB15ANEP4-HA-ND | FB15ANEP4-HA | FB15ANEP4-HA |
| Product Name | .5 AMP Momentary Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 0.4000 amps |