The GB215AP-C is an ultra-thin, single-pole, off-momentary-on pushbutton switch with straight PC terminals and a mounting bracket. It has a 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing and a black snap-on cap. The actuator, case, and base are made of glass fiber reinforced polyamide (UL94V-0), with phosphor bronze movable contacts and brass stationary contacts, both gold-plated. Nominal operating force is 1.0N, with a total travel of 1.1mm. Electrical and mechanical life are each rated for 50,000 operations. Contact resistance is 80 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. It operates within a temperature range of -25°C to +70°C and supports wave or manual soldering. The switch is not process sealed and is rated for logic-level circuits up to 0.4VA at 28V AC/DC.
GB2-Series Ultra-Thin Pushbutton Switches
ULTRA THIN PUSHBUTTON
Pushbutton Switch SPST-NO Standard Through Hole
Pushbutton Switches SPST OFF(ON) RED
SWITCH PUSH SPST-NO 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GB215AP-C | GB215AP-C | 2300-GB215AP-C | GB215AP-C-ND | GB215AP-C | GB215AP-C |
| Product Name | Ultra Thin Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.4000 amps |