The G3B series consists of ultra-miniature, process-sealed surface mount pushbuttons designed for low-voltage, low-current logic-level circuits. The parts feature gull-wing terminals, a polyphenylene sulfide housing and actuator rated UL94V-0, and phosphor bronze contacts with gold plating. They have a nominal operating force of 2.0N, total travel of 1.1mm, and operate within a temperature range of -30°C to +85°C. The switches support reflow soldering, meet EIA-481-D tape-reel standards, and are rated for 50,000 mechanical and electrical operations. The G3B15AH variant is a right-angle mount, single-pole, ON-(ON) circuit with a 0.6g weight. Packaging options include tape-reel and stick-tube, with the latter supplying 50 pieces per tube.
Ultra-Miniature Process Sealed SMT Pushbutton Switches
ULTRA-MINIATURE PROCESS SEALED SMT PUSHBUTTON
Pushbutton Switch SPDT Standard Surface Mount, Right Angle
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 0.1A, RED; Product Range:G3B Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Voltage VAC:28V RoHS Compliant: Yes
Pushbutton Switches SPDT ON-(ON) R/A RED
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | G3B15AH-XC | 2300-G3B15AH-XC | 360-2626-ND | 09X9765 | G3B15AH-XC | G3B15AH-XC |
| Product Name | Ultra-Miniature Process Sealed SMT Pushbutton | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A, Red; Product Range Nkk Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Surface Mount, Right Angle | Surface Mount Technology | Solder Terminals; Surface Mount Technology | Gull Wing Lead | ||
| Max Current Rating | 0.4000 amps |