The GB15JHD is an ultra-miniature, fully illuminated pushbutton plunger with a clear actuator and green LED, designed for logic-level circuits. It has a SPDT ON-(ON) circuit and right-angle PCB terminals. Nominal operating force is 1.70N, with total travel of 1.1mm. The switch operates from -25°C to +55°C and withstands 50,000 electrical and mechanical operations. Contact resistance is 80 milliohms maximum, insulation resistance is 500 megohms at 500V DC, and dielectric strength is 500V AC for one minute. The integrated LED has a forward voltage of 2.1V at 20mA and a maximum forward current of 30mA. The case and plunger are made of glass fiber reinforced polyamide and polyamide. Terminals are phosphor bronze with gold plating. The body is sealed for automated soldering and cleaning.
Pushbutton Switch SPDT Standard, Illuminated Through Hole, Right Angle
ULTRA-MINIATURE FULLY ILLUMINATED PLUNGER PUSHBUTTON
Pushbutton Switches SPDT ON-(ON) 0.4VA AMB RIGHT ANGLE PC
SWITCH PUSH SPDT 0.4VA 28V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GB15JHD-ND | 2300-GB15JHD | GB15JHD | GB15JHD |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Solder Pin | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |