The FB15ANEP4-FB is a momentary pushbutton switch in the FB series, rated for 500mA at 125V AC or 0.4VA max. at 28V AC/DC with gold-plated contacts. It features a .201" (5.1mm) diameter black cap, epoxy-sealed terminals, and PC/turret mounting. The switch has a nominal operating force of 2.16N, a total travel of 2.24mm, and a mechanical life of 50,000 operations. The case and plunger are constructed from phenolic resin and polyacetal, respectively, with a brass bushing and nickel plating. It is rated for operation from -10°C to +70°C and meets UL and cULus recognition when ordered with marking. The switch includes an internal antijamming feature and self-cleaning contacts for reliability.
Momentary Pushbutton Switches
.5 AMP MOMENTARY PUSHBUTTON
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switches SPST OFF-(ON) .4VA .201 WHT CAP TUR/PC
SWITCH PUSH SPST-NO 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | FB15ANEP4-FB | FB15ANEP4-FB | 2300-FB15ANEP4-FB | FB15ANEP4-FB-ND | FB15ANEP4-FB | FB15ANEP4-FB |
| Product Name | .5 AMP Momentary Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Turret | Solder Terminals | ||
| Max Current Rating | 0.4000 amps |