Pushbutton Switch SPDT Standard, Illuminated Through Hole
ULTRA-MINIATURE FULLY ILLUMINATED PLUNGER PUSHBUTTON
Pushbutton Switches SPDT ON-(ON) 0.4VA RED STRAIGHT PC
SWITCH PUSH SPDT 0.4VA 28V
SWITCH, PUSHBUTTON, ILLUMINATED, SPDT, 0.1A, RED; Product Range:GB Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Transparent; Contact Voltage VAC:28V RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GB15JPC-ND | 2300-GB15JPC | GB15JPC | GB15JPC | 09X9466 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Illuminated, Spdt, 0.1A, Red; Product Range Nkk Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Pin | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS | RoHS |