Momentary Pushbutton Switches
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
.5 AMP MOMENTARY PUSHBUTTON
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPST, 0.1A; Product Range:FB Series; Panel Cutout Diameter:5.3mm; Contact Configuration:SPST-N
Pushbutton Switches SPST OFF-(ON) .4VA TURRET/PC TERMINAL
SWITCH PUSH SPST-NO 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | FB15ANEP4 | 360-2623-ND | FB15ANEP4 | 2300-FB15ANEP4 | 09X9209 | FB15ANEP4 | FB15ANEP4 |
| Product Name | .5 AMP Momentary Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spst, 0.1A; Product Range Nkk Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals | |||
| Max Current Rating | 0.4000 amps |