The FB15ANEP4-HC is a momentary pushbutton switch in the FB series with a 500mA resistive load rating at 125V AC and a 0.4VA maximum logic level rating at 28V AC/DC. It features silver-plated contacts and epoxy-sealed terminals with a .295" (7.5mm) diameter yellow cap and PC/turret terminations. The switch has a bushing mount design, a nominal operating force of 2.16N, and a travel of 2.24mm. It is rated for 50,000 electrical and mechanical operations, operates from -10°C to +70°C, and meets UL File No. E44145 and CSA File No. 023535_0_000 when ordered with appropriate markings.
Momentary Pushbutton Switches
.5 AMP MOMENTARY PUSHBUTTON
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switches SPST SUPER-SUB RD CP
SWITCH PUSH SPST-NO 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | FB15ANEP4-HC | FB15ANEP4-HC | 2300-FB15ANEP4-HC | FB15ANEP4-HC-ND | FB15ANEP4-HC | FB15ANEP4-HC |
| Product Name | .5 AMP Momentary Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 0.4000 amps |