NKK Switches Process Sealed Ultra-Miniature Pushbutton GB15AV

Description
Ultra-miniature Fully Illuminated Pushbutton Plungers 0.4VA Logic Level; PCB Mount, Fully Illuminated Plunger. Highly visible status indication with single color LED in red, green, or amber. Ultra-miniature size allows high-density mounting, and extremely light weight makes these switches ideal for handheld equipment.
Request a Quote
Description
Ultra-miniature Fully Illuminated Pushbutton Plungers 0.4VA Logic Level; PCB Mount, Fully Illuminated Plunger. Highly visible status indication with single color LED in red, green, or amber. Ultra-miniature size allows high-density mounting, and extremely light weight makes these switches ideal for handheld equipment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GB15AV is an ultra-miniature, sealed pushbutton switch designed for low-voltage, low-current logic-level circuits. It features a vertical printed circuit board terminal configuration with a .130" (3.3mm) long plunger and a .157" (4.0mm) diameter slip-on cap. The switch has a nominal operating force of 1.70N, total travel of 1.1mm, and terminals spaced at .100" (2.54mm) to match standard PCB grids. The actuator and case are constructed from polyacetal and glass fiber reinforced polyamide respectively, with phosphor bronze contacts gold-plated for reliability. The device is rated for 50,000 electrical and mechanical operations, operates between -30°C and +85°C, and has an insulation resistance of 500 megohms minimum at 500V DC. It weighs 0.25 gram and is suitable for high-density mounting in handheld equipment.

Datasheet Summary
Powered by GS/AI

The GB15AV is an ultra-miniature, sealed pushbutton switch designed for low-voltage, low-current logic-level circuits. It features a vertical printed circuit board terminal configuration with a .130" (3.3mm) long plunger and a .157" (4.0mm) diameter slip-on cap. The switch has a nominal operating force of 1.70N, total travel of 1.1mm, and terminals spaced at .100" (2.54mm) to match standard PCB grids. The actuator and case are constructed from polyacetal and glass fiber reinforced polyamide respectively, with phosphor bronze contacts gold-plated for reliability. The device is rated for 50,000 electrical and mechanical operations, operates between -30°C and +85°C, and has an insulation resistance of 500 megohms minimum at 500V DC. It weighs 0.25 gram and is suitable for high-density mounting in handheld equipment.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Ultra-Miniature Pushbutton - GB15AV - NKK Switches
Scottsdale, AZ, United States
Process Sealed Ultra-Miniature Pushbutton
GB15AV
Process Sealed Ultra-Miniature Pushbutton GB15AV
Ultra-miniature Fully Illuminated Pushbutton Plungers 0.4VA Logic Level; PCB Mount, Fully Illuminated Plunger. Highly visible status indication with single color LED in red, green, or amber. Ultra-miniature size allows high-density mounting, and extremely light weight makes these switches ideal for handheld equipment.

Ultra-miniature Fully Illuminated Pushbutton Plungers

  • 0.4VA Logic Level; PCB Mount, Fully Illuminated Plunger.
  • Highly visible status indication with single color LED in red, green, or amber.
  • Ultra-miniature size allows high-density mounting, and extremely light weight makes these switches ideal for handheld equipment.
Supplier's Site Datasheet
Pushbutton Switches - 2300-GB15AV - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-GB15AV
Pushbutton Switches 2300-GB15AV
PROCESS SEALED ULTRA-MINIATURE PUSHBUTTON

PROCESS SEALED ULTRA-MINIATURE PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - GB15AV-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GB15AV-ND
Pushbutton Switches GB15AV-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A; Product Range Nkk Switches - 09X9459 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A; Product Range Nkk Switches
09X9459
Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A; Product Range Nkk Switches 09X9459
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 0.1A; Product Range:GB Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; Contact Voltage VAC:28V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 0.1A; Product Range:GB Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; Contact Voltage VAC:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
GB15AV
Pushbutton Switches GB15AV
Pushbutton Switches SPDT ON-(ON) VERTICAL PC .4VA

Pushbutton Switches SPDT ON-(ON) VERTICAL PC .4VA

Buy Now Datasheet
Switches - Pushbutton Switches - GB15AV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
GB15AV
Switches - Pushbutton Switches GB15AV
SWITCH PUSH SPDT 0.4VA 28V

SWITCH PUSH SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GB15AV 2300-GB15AV GB15AV-ND 09X9459 GB15AV GB15AV
Product Name Process Sealed Ultra-Miniature Pushbutton Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A; Product Range Nkk Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Plunger for Cap Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact On-(On) Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Through Hole, Right Angle, Vertical Straight PC Pins Solder Pin
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3076JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton Switches - AT3084JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3011F02JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3002FB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details