The GP0115AAG30 is an ultra-miniature right angle surface mount pushbutton with a plunger without a cap and J-bend terminals. It has a total travel of 1.1 mm, a contact resistance of 80 milliohms maximum, and an insulation resistance of 500 megohms minimum at 500 V DC. The switch supports a resistive load of 0.4 VA maximum at 28 V AC/DC, with an electrical and mechanical life of 40,000 operations minimum. Operating temperature ranges from -40°C to +85°C. The actuator, case, and base are made of glass fiber reinforced polyamide, with brass terminals gold plated. The unit supports reflow soldering with a peak surface temperature of 250°C and maintains coplanarity within 0.1 mm. It is packaged in a partitioned tray or tape-reel with 500 pieces per reel.
GP01 Series Ultra-Miniature Pushbutton
ULTRA MINIATURE SMT PUSHBUTTON
ULTRA MINIATURE SMT PUSHBUTTON
SWITCH PUSH SPST-NO 0.4VA 28V
Pushbutton Switches .4VA 28VAC/DC No Cap OFF(ON) N.O. RA SMT
PUSHBUTTON SW, SPST-NO, 0.4VA, 28VAC/DC; Product Range:GP01 Series; Contact Configuration:SPST-N
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GP0115AAG30 | 2300-GP0115AAG30 | GP0115AAG30 | GP0115AAG30 | GP0115AAG30 | 43AC8449 |
| Product Name | Ultra-Miniature Right Angle SMT Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Sw, Spst-No, 0.4Va, 28Vac/dc; Product Range Nkk Switches |
| Actuator Specifications | Plunger, no cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Off-(On) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Surface Mount, Right Angle | Surface Mount Technology | J Form Lead | |||
| Max Current Rating | 0.4000 amps | 0.4000 amps |