The FB15ANEP2 is a momentary pushbutton switch with a silver contact rating of 500mA at 125V AC and 0.4VA maximum at 28V AC/DC for logic-level applications. It features a rear panel bushing mount with a .201" (5.1mm) diameter black polyacetal plunger and epoxy-sealed PC/turret terminals. The switch has a nominal operating force of 2.16N, a total travel of 2.24mm, and a mechanical life of 50,000 operations. It is constructed with a brass bushing with nickel plating and a phenolic resin case, and meets UL and cULus recognition when ordered with appropriate markings. The unit complies with operating temperature range of -10°C to +70°C and supports vibration and shock levels as specified.
Momentary Pushbutton Switches
.5 AMP MOMENTARY PUSHBUTTON
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Momentary Pushbutton, Panel Mounting, 1000 VAC (Min.) Dielectric Strength, SPST-OFF (ON) Contact
This switch is a low cost device of rugged one-piece bushing and housing construction.
Features:
Pushbutton Switches SPST OFF-(ON) TURRET
SWITCH PUSH SPST-NO 0.5A 125V
PUSHBUTTON SWITCH, SPST, 0.5A, 125V; Product Range:FB Series; Panel Cutout Diameter:5.3mm; Contact Configuration:SPST-N
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | FB15ANEP2 | FB15ANEP2 | 2300-FB15ANEP2 | 360-2307-ND | 70192434 | FB15ANEP2 | FB15ANEP2 | 10N9281 |
| Product Name | .5 AMP Momentary Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, SPST, OFF-(ON), WHTPLUNGER | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switch, Spst, 0.5A, 125V; Product Range Nkk Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | Off-(On) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Turret | Solder Lug | Solder Terminals | |||
| Max Current Rating | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |