The G3B25AB is an ultra-miniature, process-sealed surface mount pushbutton switch designed for low-voltage, low-current logic-level circuits. It features a double-pole, double-throw (DPDT) ON-(ON) circuit with gull-wing terminals and upright mounting with bracket. The switch weighs 0.6 gram and has a nominal operating force of 2.0N with a total travel of 1.1mm. It is rated for 50,000 mechanical and electrical operations, with contact resistance of 80 milliohms max and insulation resistance of 500 megohms min. The actuator, case, and base are made of polyphenylene sulfide (UL94V-0), and contacts are phosphor bronze with gold plating. The operating temperature range is -30°C to +85°C. Tape-reel and stick-tube packaging options are available, with tape-reel meeting EIA-481-D standards. Coplanarity is within 0.15mm. The switch is suitable for reflow soldering and automated cleaning.
Ultra-Miniature Process Sealed SMT Pushbutton Switches
Pushbutton Switch DPDT Standard Surface Mount
ULTRA-MINIATURE PROCESS SEALED SMT PUSHBUTTON
Pushbutton Switches DPDT ON-(ON)
SWITCH PUSHBUTTON DPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | G3B25AB | G3B25AB-ND | 2300-G3B25AB | G3B25AB | G3B25AB |
| Product Name | Ultra-Miniature Process Sealed SMT Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger, No Cap | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | ON-(ON) | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Surface Mount | Solder Terminals; Surface Mount Technology | Surface Mount Technology | Solder Pin | |
| Features | Illuminated Switch | RoHS |