The GB215AB-B is an ultra-thin, single-pole, off-momentary-on pushbutton switch with straight PC terminals and a mounting bracket, designed for low-voltage, low-current logic-level circuits. It features a glass fiber reinforced polyamide actuator and case (UL94V-0), phosphor bronze contacts with gold plating, and a 0.100" x 0.100" (2.54 mm x 2.54 mm) terminal spacing compatible with standard PCB grids. The switch has a nominal operating force of 1.0 N, total travel of 1.1 mm, and a mechanical and electrical life of 50,000 operations. It operates from -25°C to +70°C and supports wave or manual soldering. The black snap-on cap is included, and the mounting bracket enables block mounting. The part meets UL94V-0 flammability standards but is not UL or CSA certified.
GB2-Series Ultra-Thin Pushbutton Switches
ULTRA THIN PUSHBUTTON
Pushbutton Switch SPST-NO Standard Through Hole
SWITCH PUSH SPST-NO 0.4VA 28V
Pushbutton Switches SPST OFF(ON) BRKT WH
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GB215AB-B | 2300-GB215AB-B | GB215AB-B | GB215AB-B-ND | GB215AB-B | GB215AB-B |
| Product Name | Ultra Thin Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.4000 amps |