The GP01 series consists of ultra-miniature right-angle surface mount pushbuttons designed for high-density mounting. The part features J-bend terminals, a coplanarity of 0.1 mm maximum, and an actuator comprised of a plunger and cap as a single unit. Electrical ratings include a maximum resistive load of 0.4 VA at 28 V AC/DC, contact resistance of 80 milliohms maximum, insulation resistance of 500 megohms minimum, and dielectric strength of 500 V AC for one minute. Mechanical and electrical life is rated at 40,000 operations minimum. The operating temperature range is -40°C to +85°C. The case, actuator, and base are made from glass fiber reinforced polyamide, with brass terminals gold-plated. Soldering profiles support both manual and reflow methods, including vapor phase and infrared convection. The switch is not process sealed and requires alcohol-based hand cleaning.
GP01 Series Ultra-Miniature Pushbutton
ULTRA MINIATURE SMT PUSHBUTTON
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
ULTRA MINIATURE SMT PUSHBUTTON
Pushbutton Switches .4A 28AC/DC Wht Cap OFF(ON) N.O. RA SMT
SWITCH PUSH SPST-NO 0.4VA 28V
PUSHBUTTON SW, SPST-NO, 0.4VA, 28VAC/DC; Product Range:GP01 Series; Contact Configuration:SPST-N
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GP0115ACBG30 | 2300-GP0115ACBG30 | 360-3606-ND | GP0115ACBG30 | GP0115ACBG30 | GP0115ACBG30 | 43AC8453 |
| Product Name | Ultra-Miniature Right Angle SMT Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Sw, Spst-No, 0.4Va, 28Vac/dc; Product Range Nkk Switches |
| Actuator Specifications | Plunger, with cap | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | Off-(On) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Surface Mount, Right Angle | Surface Mount Technology | Surface Mount Technology; J Lead | J Form Lead | |||
| Max Current Rating | 0.4000 amps | 0.4000 amps |