Red Lion Controls, Inc. DA10D Protocol Converter and Data Acquisition System DA10D0C000000000

Description
Industry-leading protocol conversion Communicate with over 300 protocols Easily convert between serial and Ethernet devices Manage multi-vendor environments with ease Powerful Integration Capabilities Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Embedded OPC UA server functionality eliminates need for separate system hardware OPC UA Client Driver Connectivity 1 10/100 Ethernet port 1 RS-232 serial port 1 RS-232 or RS-485 serial port 1 USB device port for upload/download Other Features 24 VDC +/- 20% operation SD card slot for database upload/download Configured using Crimson® 3.1 software -10 to 50 C 30 g Shock 2 g Vibration
Request a Quote Datasheet
Description
Industry-leading protocol conversion Communicate with over 300 protocols Easily convert between serial and Ethernet devices Manage multi-vendor environments with ease Powerful Integration Capabilities Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Embedded OPC UA server functionality eliminates need for separate system hardware OPC UA Client Driver Connectivity 1 10/100 Ethernet port 1 RS-232 serial port 1 RS-232 or RS-485 serial port 1 USB device port for upload/download Other Features 24 VDC +/- 20% operation SD card slot for database upload/download Configured using Crimson® 3.1 software -10 to 50 C 30 g Shock 2 g Vibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DA10D Protocol Converter and Data Acquisition System - DA10D0C000000000 - Red Lion Controls, Inc.
York, PA, United States
DA10D Protocol Converter and Data Acquisition System
DA10D0C000000000
DA10D Protocol Converter and Data Acquisition System DA10D0C000000000
Industry-leading protocol conversion Communicate with over 300 protocols Easily convert between serial and Ethernet devices Manage multi-vendor environments with ease Powerful Integration Capabilities Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity Google Cloud Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Embedded OPC UA server functionality eliminates need for separate system hardware OPC UA Client Driver Connectivity 1 10/100 Ethernet port 1 RS-232 serial port 1 RS-232 or RS-485 serial port 1 USB device port for upload/download Other Features 24 VDC +/- 20% operation SD card slot for database upload/download Configured using Crimson® 3.1 software -10 to 50 C 30 g Shock 2 g Vibration

Industry-leading protocol conversion


  • Communicate with over 300 protocols
  • Easily convert between serial and Ethernet devices
  • Manage multi-vendor environments with ease

Powerful Integration Capabilities


  • Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity
    • Google Cloud
    • Amazon AWS
    • Microsoft Azure
    • Sparkplug
    • Inductive Automation Ignition!
    • Ubidots

  • Embedded OPC UA server functionality eliminates need for separate system hardware
  • OPC UA Client Driver

Connectivity


  • 1 10/100 Ethernet port
  • 1 RS-232 serial port
  • 1 RS-232 or RS-485 serial port
  • 1 USB device port for upload/download

Other Features


  • 24 VDC +/- 20% operation
  • SD card slot for database upload/download
  • Configured using Crimson® 3.1 software
  • -10 to 50 C
  • 30 g Shock
  • 2 g Vibration
Supplier's Site Datasheet
Data Acquisition - 2006439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Acquisition
2006439
Data Acquisition 2006439
Red Lion DA10D0C000000000

Red Lion DA10D0C000000000

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd.
Product Category Signal Converters Data Acquisition
Product Number DA10D0C000000000 2006439
Product Name DA10D Protocol Converter and Data Acquisition System Data Acquisition
Agency Approval RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-USB-4751L-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 32 bits
DC Voltage 0.8 ~ 2V
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details