Red Lion Controls, Inc. Universal Analog to Frequency Converter AFCM0001

Description
Programmable via detachable display front (PGMMOD00 or PGMMODC1 - see accessories). Process calibration, signal simulation, password protection, error diagnostics and selection of help text in several languages. Programming module can be left attached to function as a display, if desired. Input for RTD, TC, Ohm, potentiometer, mA and V Frequency output NPN, PNP and TTL Generates frequencies from 0.001 to 25000 Hz Universal AC or DC supply Applications Linearized, electronic temperature measurement with RTD or TC sensor Conversion of linear resistance variation to a frequency signal, e.g. from solenoids and butterfly valves or linear movements with attached potentiometer Power supply and signal isolator for 2-wire transmitters Process control by way of a frequency signal transmitted to e.g. a PLC or a process computer Galvanic separation and conversion of analog signals to frequency signals
Description
Programmable via detachable display front (PGMMOD00 or PGMMODC1 - see accessories). Process calibration, signal simulation, password protection, error diagnostics and selection of help text in several languages. Programming module can be left attached to function as a display, if desired. Input for RTD, TC, Ohm, potentiometer, mA and V Frequency output NPN, PNP and TTL Generates frequencies from 0.001 to 25000 Hz Universal AC or DC supply Applications Linearized, electronic temperature measurement with RTD or TC sensor Conversion of linear resistance variation to a frequency signal, e.g. from solenoids and butterfly valves or linear movements with attached potentiometer Power supply and signal isolator for 2-wire transmitters Process control by way of a frequency signal transmitted to e.g. a PLC or a process computer Galvanic separation and conversion of analog signals to frequency signals

Suppliers

Company
Product
Description
Supplier Links
Universal Analog to Frequency Converter - AFCM0001 - Red Lion Controls, Inc.
York, PA, United States
Universal Analog to Frequency Converter
AFCM0001
Universal Analog to Frequency Converter AFCM0001
Programmable via detachable display front (PGMMOD00 or PGMMODC1 - see accessories). Process calibration, signal simulation, password protection, error diagnostics and selection of help text in several languages. Programming module can be left attached to function as a display, if desired. Input for RTD, TC, Ohm, potentiometer, mA and V Frequency output NPN, PNP and TTL Generates frequencies from 0.001 to 25000 Hz Universal AC or DC supply Applications Linearized, electronic temperature measurement with RTD or TC sensor Conversion of linear resistance variation to a frequency signal, e.g. from solenoids and butterfly valves or linear movements with attached potentiometer Power supply and signal isolator for 2-wire transmitters Process control by way of a frequency signal transmitted to e.g. a PLC or a process computer Galvanic separation and conversion of analog signals to frequency signals

Programmable via detachable display front (PGMMOD00 or PGMMODC1 - see accessories).
Process calibration, signal simulation, password protection, error diagnostics and selection of help text in several languages.
Programming module can be left attached to function as a display, if desired.


  • Input for RTD, TC, Ohm, potentiometer, mA and V
  • Frequency output NPN, PNP and TTL
  • Generates frequencies from 0.001 to 25000 Hz
  • Universal AC or DC supply

Applications


  • Linearized, electronic temperature measurement with RTD or TC sensor
  • Conversion of linear resistance variation to a frequency signal, e.g. from solenoids and butterfly valves or linear movements with attached potentiometer
  • Power supply and signal isolator for 2-wire transmitters
  • Process control by way of a frequency signal transmitted to e.g. a PLC or a process computer
  • Galvanic separation and conversion of analog signals to frequency signals
Supplier's Site
Analog To Frequency Converter, Din Rail; Signal Conditioner Input Red Lion Controls - 33AH0640 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Frequency Converter, Din Rail; Signal Conditioner Input Red Lion Controls
33AH0640
Analog To Frequency Converter, Din Rail; Signal Conditioner Input Red Lion Controls 33AH0640
ANALOG TO FREQUENCY CONVERTER, DIN RAIL; Signal Conditioner Input:Current, Potentiometer, Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Frequency; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:- RoHS Compliant: Yes

ANALOG TO FREQUENCY CONVERTER, DIN RAIL; Signal Conditioner Input:Current, Potentiometer, Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Frequency; No. of Output Channels:-; Accuracy %:0.1%; Output Accuracy:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Signal Converters Signal Conditioners
Product Number AFCM0001 33AH0640
Product Name Universal Analog to Frequency Converter Analog To Frequency Converter, Din Rail; Signal Conditioner Input Red Lion Controls
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
S7AC dc powered LVDT transducer amplifier. - S7AC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers