Red Lion Controls, Inc. Frequency to Analog Converter DC Powered IFMA0035

Description
User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 9 to 32 VDC Power Input Low Frequency Cut-out and Overrange Indication 3-way Electrical Isolation (Power/Input/Output)
Datasheet
Description
User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 9 to 32 VDC Power Input Low Frequency Cut-out and Overrange Indication 3-way Electrical Isolation (Power/Input/Output)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency to Analog Converter DC Powered - IFMA0035 - Red Lion Controls, Inc.
York, PA, United States
Frequency to Analog Converter DC Powered
IFMA0035
Frequency to Analog Converter DC Powered IFMA0035
User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 9 to 32 VDC Power Input Low Frequency Cut-out and Overrange Indication 3-way Electrical Isolation (Power/Input/Output)
  • User Settable Full Scale Frequency from 1 Hz to 25 KHz
  • Four Output Operating Ranges
  • Programmable Input Circuit Accepts Outputs from a Variety of Sensors
  • 9 to 32 VDC Power Input
  • Low Frequency Cut-out and Overrange Indication
  • 3-way Electrical Isolation (Power/Input/Output)
Supplier's Site
Converter, Frequency To Analog ; Signal Conditioner Input Red Lion Controls - 84K7452 - Newark, An Avnet Company
Chicago, IL, United States
Converter, Frequency To Analog ; Signal Conditioner Input Red Lion Controls
84K7452
Converter, Frequency To Analog ; Signal Conditioner Input Red Lion Controls 84K7452
CONVERTER, FREQUENCY TO ANALOG ; Signal Conditioner Input:Frequency; Signal Conditioner Output:Current, Voltage; No. of Output Channels:4; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:32VDC; No. of Channels:-; Width:3.12" RoHS Compliant: Yes

CONVERTER, FREQUENCY TO ANALOG ; Signal Conditioner Input:Frequency; Signal Conditioner Output:Current, Voltage; No. of Output Channels:4; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:32VDC; No. of Channels:-; Width:3.12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Signal Converters Signal Conditioners
Product Number IFMA0035 84K7452
Product Name Frequency to Analog Converter DC Powered Converter, Frequency To Analog ; Signal Conditioner Input Red Lion Controls
Unlock Full Specs
to access all available technical data

Similar Products

Signal convertor - CASM-S-D2-R3 - Festo Corporation
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
SCD1 Series Signal Conditioners - SCD1/G05 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details