Red Lion Controls, Inc. CSMSTRLE - Protocol Converter CSMSTRLE

Description
Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications Supports up to 16 Modular Controller Series Modules Stores Module Configuration Information and Automatically Reprograms Replaced Modules Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Port Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations. (See literature for class and division details.)
Datasheet
Description
Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications Supports up to 16 Modular Controller Series Modules Stores Module Configuration Information and Automatically Reprograms Replaced Modules Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Port Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations. (See literature for class and division details.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSMSTRLE - Protocol Converter - CSMSTRLE - Red Lion Controls, Inc.
York, PA, United States
CSMSTRLE - Protocol Converter
CSMSTRLE
CSMSTRLE - Protocol Converter CSMSTRLE
Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications Supports up to 16 Modular Controller Series Modules Stores Module Configuration Information and Automatically Reprograms Replaced Modules Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Port Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations. (See literature for class and division details.)
  • Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications
  • Supports up to 16 Modular Controller Series Modules
  • Stores Module Configuration Information and Automatically Reprograms Replaced Modules
  • Protocol Conversion Feature Converts up to 15 Protocols Simultaneously
  • Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems
  • 2 RS-232 Serial Ports
  • 1 RS-422/485 Serial Port
  • 10 Base-T/100 Base-TX Ethernet Port
  • Independent Serial Ports Provide Virtually Unlimited Integration Methods
  • UL Listed for use in Hazardous Locations. (See literature for class and division details.)
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Signal Converters
Product Number CSMSTRLE
Product Name CSMSTRLE - Protocol Converter
Unlock Full Specs
to access all available technical data

Similar Products

Digital I/O Modules - OD24 - Altech Corp.
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details